The Win Source Electronics part number 1336618-NPI-15A-352S
Manufacturer: Amphenol NovaSensor
Win Source Part Number: 1336618-NPI-15A-352S
Category: Sensors, Transducers>Pressure
Packaging: Bulk
Termination Style: Flex Cable
Features: Temperature Compensated
Applications: Board Mount
Standard Package: 1
Output Type: Wheatstone Bridge
Output: 0 mV ~ 200 mV
Accuracy: ±0.25%
Pressure Type: Sealed Gauge
Operating Pressure: 507.63PSI (3500kPa)
Port Style: No Port
Maximum Pressure: 1015.26PSI (7000kPa)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
HTSUS: 9026.20.4000
Base Product Number: NPI-15A
RoHS Status: ROHS3 Compliant
SENSOR 507.63PSIS .2V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1336618-NPI-15A-352SH | NPI-15A-352SH |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Sealed Gauge | |
| Package / Mounting | Cylinder | |
| Packing Method | Bulk; Bulk |