Amphenol Corporation Pressure Sensors, Transducers - NPH-8-700GH NPH-8-700GH

Description
Manufacturer: AMPHENOL Win Source Part Number: 887532-NPH-8-700GH Series: NPH Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 101.53PSI (700kPa) Vented Gauge Male - 0.19" (4.83mm) Tube 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can Package: TO-233AA, TO-8-3 Metal Can Package: Bulk Family Name: NPH-8 Categories: Sensors Case / Package: TO-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 9026.20.4000 Other Part Number: NPH-8-700GH-ND, 235-1500, NPH-8-700GH-NDL, Q8180925
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 887532-NPH-8-700GH Series: NPH Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 101.53PSI (700kPa) Vented Gauge Male - 0.19" (4.83mm) Tube 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can Package: TO-233AA, TO-8-3 Metal Can Package: Bulk Family Name: NPH-8 Categories: Sensors Case / Package: TO-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 9026.20.4000 Other Part Number: NPH-8-700GH-ND, 235-1500, NPH-8-700GH-NDL, Q8180925
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - NPH-8-700GH - 887532-NPH-8-700GH - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - NPH-8-700GH
887532-NPH-8-700GH
Pressure Sensors, Transducers - NPH-8-700GH 887532-NPH-8-700GH
Manufacturer: AMPHENOL Win Source Part Number: 887532-NPH-8-700GH Series: NPH Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 101.53PSI (700kPa) Vented Gauge Male - 0.19" (4.83mm) Tube 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can Package: TO-233AA, TO-8-3 Metal Can Package: Bulk Family Name: NPH-8 Categories: Sensors Case / Package: TO-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 9026.20.4000 Other Part Number: NPH-8-700GH-ND, 235-1500, NPH-8-700GH-NDL, Q8180925

Manufacturer: AMPHENOL
Win Source Part Number: 887532-NPH-8-700GH
Series: NPH
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor 101.53PSI (700kPa) Vented Gauge Male - 0.19" (4.83mm) Tube 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can
Package: TO-233AA, TO-8-3 Metal Can
Package: Bulk
Family Name: NPH-8
Categories: Sensors
Case / Package: TO-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 9026.20.4000
Other Part Number: NPH-8-700GH-ND, 235-1500, NPH-8-700GH-NDL, Q8180925

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPH-8-700GH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
NPH-8-700GH
Sensors, Transducers - Pressure Sensors, Transducers NPH-8-700GH
SENSOR 101.53PSIG 0.19 0.1V TO8

SENSOR 101.53PSIG 0.19 0.1V TO8

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 887532-NPH-8-700GH NPH-8-700GH
Product Name Pressure Sensors, Transducers - NPH-8-700GH Sensors, Transducers - Pressure Sensors, Transducers
Package / Mounting TO-8
Unlock Full Specs
to access all available technical data