Amphenol Corporation Pressure Sensors, Transducers NPH-8-700DH

Description
"Pressure Sensor 101.53PSI (700kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"
Request a Quote Datasheet
Description
"Pressure Sensor 101.53PSI (700kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 235-1657-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
235-1657-ND
Pressure Sensors, Transducers 235-1657-ND
"Pressure Sensor 101.53PSI (700kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"

"Pressure Sensor 101.53PSI (700kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"

Buy Now Datasheet
Pressure Sensor, 700Kpa, Straight; Operating Pressure Max Amphenol Advanced Sensors - 59P7077 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 700Kpa, Straight; Operating Pressure Max Amphenol Advanced Sensors
59P7077
Pressure Sensor, 700Kpa, Straight; Operating Pressure Max Amphenol Advanced Sensors 59P7077
PRESSURE SENSOR, 700KPA, STRAIGHT; Operating Pressure Max:700kPa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Straight; Supply Current:1.5mA; Product Range:NPH Series RoHS Compliant: Yes

PRESSURE SENSOR, 700KPA, STRAIGHT; Operating Pressure Max:700kPa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Straight; Supply Current:1.5mA; Product Range:NPH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 235-1657-ND 59P7077
Product Name Pressure Sensors, Transducers Pressure Sensor, 700Kpa, Straight; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential; Differential
Signal Output Analog Voltage; Wheatstone Bridge Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038750-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Sensors, Transducers - KP229E2701XTMA1DKR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details