Manufacturer: AMPHENOL
Win Source Part Number: 887531-NPH-8-200GH
Series: NPH
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor 29.01PSI (200kPa) Vented Gauge Male - 0.19" (4.83mm) Tube 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can
Package: TO-233AA, TO-8-3 Metal Can
Package: Bulk
Family Name: NPH-8
Categories: Sensors
Case / Package: TO-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 9026.20.4000
Other Part Number: 235-1655, NPH-8-200GH-ND
SENSOR 29.01PSIG 0.19 0.1V TO8
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 887531-NPH-8-200GH | NPH-8-200GH |
| Product Name | Pressure Sensors, Transducers - NPH-8-200GH | Sensors, Transducers - Pressure Sensors, Transducers |
| Package / Mounting | TO-8 |