Amphenol Corporation Pressure Sensors, Transducers NPH-8-200DH

Description
"Pressure Sensor 29.01PSI (200kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"
Request a Quote Datasheet
Description
"Pressure Sensor 29.01PSI (200kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 235-1654-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
235-1654-ND
Pressure Sensors, Transducers 235-1654-ND
"Pressure Sensor 29.01PSI (200kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"

"Pressure Sensor 29.01PSI (200kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"

Buy Now Datasheet
Pressure Sensor, 200Kpa, Straight; Operating Pressure Max Amphenol Advanced Sensors - 59P7074 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 200Kpa, Straight; Operating Pressure Max Amphenol Advanced Sensors
59P7074
Pressure Sensor, 200Kpa, Straight; Operating Pressure Max Amphenol Advanced Sensors 59P7074
PRESSURE SENSOR, 200KPA, STRAIGHT; Operating Pressure Max:200kPa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Straight; Supply Current:1.5mA; Product Range:NPH Series RoHS Compliant: Yes

PRESSURE SENSOR, 200KPA, STRAIGHT; Operating Pressure Max:200kPa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Straight; Supply Current:1.5mA; Product Range:NPH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 235-1654-ND 59P7074
Product Name Pressure Sensors, Transducers Pressure Sensor, 200Kpa, Straight; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential; Differential
Signal Output Analog Voltage; Wheatstone Bridge Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure sensor - SDE3-V1Z-H-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers