Manufacturer: Amphenol NovaSensor
Win Source Part Number: 1336627-NPH-8-200DH
Category: Sensors, Transducers>Pressure
Packaging: Bulk
Termination Style: PC Pin
Features: Temperature Compensated
Applications: Board Mount
Standard Package: 1
Output Type: Wheatstone Bridge
Output: 0 mV ~ 100 mV
Accuracy: ±0.1%
Pressure Type: Differential
Operating Pressure: 29.01PSI (200kPa)
Port Size: Male - 0.19" (4.83mm) Tube, Dual
Port Style: Barbless
Maximum Pressure: 116.03PSI (800kPa)
Supplier Device Package: TO-8
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-233AA, TO-8-3 Metal Can
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
HTSUS: 9026.20.4000
Other Part Number: 235-1654,NPH-8-200DH
Base Product Number: NPH-8
RoHS Status: ROHS3 Compliant
SENSOR 29.01PSID 0.19 0.1V TO8
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1336627-NPH-8-200DH | NPH-8-200DH |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Differential; Differential | |
| Package / Mounting | TO-233AA, TO-8-3 Metal Can | |
| Packing Method | Bulk; Bulk |