Amphenol Corporation Pressure Sensors, Transducers NPH-8-200AH

Description
"Pressure Sensor 29.01PSI (200kPa) Absolute Male - 0.19"" (4.83mm) Tube 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"
Request a Quote Datasheet
Description
"Pressure Sensor 29.01PSI (200kPa) Absolute Male - 0.19"" (4.83mm) Tube 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 235-1653-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
235-1653-ND
Pressure Sensors, Transducers 235-1653-ND
"Pressure Sensor 29.01PSI (200kPa) Absolute Male - 0.19"" (4.83mm) Tube 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"

"Pressure Sensor 29.01PSI (200kPa) Absolute Male - 0.19"" (4.83mm) Tube 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPH-8-200AH - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
NPH-8-200AH
Sensors, Transducers - Pressure Sensors, Transducers NPH-8-200AH
SENSOR 29.01PSIA 0.19 0.1V TO8

SENSOR 29.01PSIA 0.19 0.1V TO8

Supplier's Site
Pressure Sensor, Absolute, 200Kpa, Volt; Operating Pressure Max Amphenol Advanced Sensors - 59P7073 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Absolute, 200Kpa, Volt; Operating Pressure Max Amphenol Advanced Sensors
59P7073
Pressure Sensor, Absolute, 200Kpa, Volt; Operating Pressure Max Amphenol Advanced Sensors 59P7073
PRESSURE SENSOR, ABSOLUTE, 200KPA, VOLT; Operating Pressure Max:200kPa; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:Tube; Supply Current:1.5mA; Product Range:NPH Series RoHS Compliant: Yes

PRESSURE SENSOR, ABSOLUTE, 200KPA, VOLT; Operating Pressure Max:200kPa; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:Tube; Supply Current:1.5mA; Product Range:NPH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 235-1653-ND NPH-8-200AH 59P7073
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, Absolute, 200Kpa, Volt; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Absolute Absolute; Absolute
Signal Output Analog Voltage; Wheatstone Bridge Wheatstone Bridge Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 309728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 5 V dc
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details