Amphenol Corporation Pressure Sensors, Transducers NPH-8-100DH

Description
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"
Request a Quote Datasheet
Description
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPH-8-100DH-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPH-8-100DH-ND
Pressure Sensors, Transducers 45-NPH-8-100DH-ND
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"

"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"

Buy Now Datasheet
Pressure Sensor, 100Kpa, Straight; Operating Pressure Max Amphenol Advanced Sensors - 59P7071 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 100Kpa, Straight; Operating Pressure Max Amphenol Advanced Sensors
59P7071
Pressure Sensor, 100Kpa, Straight; Operating Pressure Max Amphenol Advanced Sensors 59P7071
PRESSURE SENSOR, 100KPA, STRAIGHT; Operating Pressure Max:100kPa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Straight; Supply Current:1.5mA; Product Range:NPH Series RoHS Compliant: Yes

PRESSURE SENSOR, 100KPA, STRAIGHT; Operating Pressure Max:100kPa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Straight; Supply Current:1.5mA; Product Range:NPH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPH-8-100DH-ND 59P7071
Product Name Pressure Sensors, Transducers Pressure Sensor, 100Kpa, Straight; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential; Differential
Signal Output Analog Voltage; Wheatstone Bridge Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 309746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details