Manufacturer: Amphenol NovaSensor
Win Source Part Number: 1336615-NPH-8-100AH
Category: Sensors, Transducers>Pressure
Packaging: Bulk
Termination Style: PC Pin
Features: Temperature Compensated
Applications: Board Mount
Standard Package: 45
Output Type: Wheatstone Bridge
Output: 0 mV ~ 100 mV
Accuracy: ±0.1%
Pressure Type: Absolute
Operating Pressure: 15PSI (103.42kPa)
Port Size: Male - 0.19" (4.83mm) Tube
Port Style: Barbless
Maximum Pressure: 58.02PSI (400kPa)
Supplier Device Package: TO-8
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-233AA, TO-8-3 Metal Can
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
HTSUS: 9026.20.4000
Other Part Number: 235-1503,NPH-8-100AH
Base Product Number: NPH-8
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 1336615-NPH-8-100AH |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |
| Pressure Type | Absolute; Absolute |
| Package / Mounting | TO-233AA, TO-8-3 Metal Can |
| Packing Method | Bulk; Bulk |