"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.19"" (4.83mm) Tube 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"
PRESSURE SENSOR, 100KPA, STRAIGHT; Operating Pressure Max:100kPa; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:Straight; Supply Current:1.5mA; Product Range:NPH Series; External Depth:6.96mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 235-1503-ND | 59P7070 |
| Product Name | Pressure Sensors, Transducers | Pressure Sensor, 100Kpa, Straight; Operating Pressure Max Amphenol Advanced Sensors |
| Device Category | Sensor; Sensor or Transducer | Sensor; Sensor or Transducer |
| Measurement Type | Absolute | Absolute; Absolute |
| Signal Output | Analog Voltage; Wheatstone Bridge | Analog Voltage; Voltage |
| Features | Temperature Compensated |