Manufacturer: Amphenol NovaSensor
Win Source Part Number: 1336623-NPH-8-030GH
Category: Sensors, Transducers>Pressure
Packaging: Bulk
Termination Style: PC Pin
Features: Temperature Compensated
Applications: Board Mount
Standard Package: 1
Output Type: Wheatstone Bridge
Output: 0 mV ~ 100 mV
Accuracy: ±1.5%
Pressure Type: Vented Gauge
Operating Pressure: 4.35PSI (30kPa)
Port Size: Male - 0.19" (4.83mm) Tube
Port Style: Barbless
Maximum Pressure: 21.76PSI (150kPa)
Supplier Device Package: TO-8
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-233AA, TO-8-3 Metal Can
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
HTSUS: 9026.20.4000
Other Part Number: 235-1652,NPH-8-030GH
Base Product Number: NPH-8
RoHS Status: ROHS3 Compliant
SENSOR 4.35PSIG 0.19 0.1V TO8
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1336623-NPH-8-030GH | NPH-8-030GH |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Gauge; Vented Gauge | |
| Package / Mounting | TO-233AA, TO-8-3 Metal Can | |
| Packing Method | Bulk; Bulk |