Amphenol Corporation Pressure Sensors, Transducers NPH-8-030DH

Description
"Pressure Sensor 4.35PSI (30kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"
Request a Quote Datasheet
Description
"Pressure Sensor 4.35PSI (30kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPH-8-030DH-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPH-8-030DH-ND
Pressure Sensors, Transducers 45-NPH-8-030DH-ND
"Pressure Sensor 4.35PSI (30kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"

"Pressure Sensor 4.35PSI (30kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"

Buy Now Datasheet
Press Sensor, Differential, 30Kpa, Volt; Operating Pressure Max Amphenol Advanced Sensors - 59P7068 - Newark, An Avnet Company
Chicago, IL, United States
Press Sensor, Differential, 30Kpa, Volt; Operating Pressure Max Amphenol Advanced Sensors
59P7068
Press Sensor, Differential, 30Kpa, Volt; Operating Pressure Max Amphenol Advanced Sensors 59P7068
PRESS SENSOR, DIFFERENTIAL, 30KPA, VOLT; Operating Pressure Max:30kPa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Tube; Supply Current:1.5mA; Product Range:NPH Series RoHS Compliant: Yes

PRESS SENSOR, DIFFERENTIAL, 30KPA, VOLT; Operating Pressure Max:30kPa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Tube; Supply Current:1.5mA; Product Range:NPH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPH-8-030DH-ND 59P7068
Product Name Pressure Sensors, Transducers Press Sensor, Differential, 30Kpa, Volt; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential; Differential
Signal Output Analog Voltage; Wheatstone Bridge Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 11020955-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2500 psi (1759 m H2O)
View Details