Amphenol Corporation Pressure Sensors, Transducers NPH-8-007DH

Description
"Pressure Sensor 1.02PSI (7kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 75 mV TO-233AA, TO-8-3 Metal Can"
Request a Quote Datasheet
Description
"Pressure Sensor 1.02PSI (7kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 75 mV TO-233AA, TO-8-3 Metal Can"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 235-1502-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
235-1502-ND
Pressure Sensors, Transducers 235-1502-ND
"Pressure Sensor 1.02PSI (7kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 75 mV TO-233AA, TO-8-3 Metal Can"

"Pressure Sensor 1.02PSI (7kPa) Differential Male - 0.19"" (4.83mm) Tube, Dual 0 mV ~ 75 mV TO-233AA, TO-8-3 Metal Can"

Buy Now Datasheet
Pressure Sensor, 7Kpa; Operating Pressure Max Amphenol Advanced Sensors - 59P7065 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 7Kpa; Operating Pressure Max Amphenol Advanced Sensors
59P7065
Pressure Sensor, 7Kpa; Operating Pressure Max Amphenol Advanced Sensors 59P7065
PRESSURE SENSOR, 7KPA; Operating Pressure Max:7kPa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Hose / Tube; Supply Current:1.5mA; Product Range:NPH Series; External Depth:6.96mm RoHS Compliant: Yes

PRESSURE SENSOR, 7KPA; Operating Pressure Max:7kPa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Hose / Tube; Supply Current:1.5mA; Product Range:NPH Series; External Depth:6.96mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 235-1502-ND 59P7065
Product Name Pressure Sensors, Transducers Pressure Sensor, 7Kpa; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential; Differential
Signal Output Analog Voltage; Wheatstone Bridge Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducers - 10213235-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPS-G1003-3-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Wheatstone Bridge
View Details
2 suppliers