Amphenol Corporation Pressure Sensor, 100Psi; Operating Pressure Max Amphenol Advanced Sensors NPC-1220-100A-3S

Description
PRESSURE SENSOR, 100PSI; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:Hose / Tube; Supply Current:-; Product Range:NPC-1220 Series; External Depth:15.24mm RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 100PSI; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:Hose / Tube; Supply Current:-; Product Range:NPC-1220 Series; External Depth:15.24mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 100Psi; Operating Pressure Max Amphenol Advanced Sensors - 21T9253 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 100Psi; Operating Pressure Max Amphenol Advanced Sensors
21T9253
Pressure Sensor, 100Psi; Operating Pressure Max Amphenol Advanced Sensors 21T9253
PRESSURE SENSOR, 100PSI; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:Hose / Tube; Supply Current:-; Product Range:NPC-1220 Series; External Depth:15.24mm RoHS Compliant: Yes

PRESSURE SENSOR, 100PSI; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:Hose / Tube; Supply Current:-; Product Range:NPC-1220 Series; External Depth:15.24mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 21T9253
Product Name Pressure Sensor, 100Psi; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure sensors & Load sensors - Pressure sensors - APB2 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details