Amphenol Corporation Pressure Sensor, 30Psi; Operating Pressure Max Amphenol Advanced Sensors NPC-1220-030A-3S

Description
PRESSURE SENSOR, 30PSI; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:Hose / Tube; Supply Current:-; Product Range:NPC-1220 Series; External Depth:15.24mm RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 30PSI; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:Hose / Tube; Supply Current:-; Product Range:NPC-1220 Series; External Depth:15.24mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 30Psi; Operating Pressure Max Amphenol Advanced Sensors - 21T9252 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi; Operating Pressure Max Amphenol Advanced Sensors
21T9252
Pressure Sensor, 30Psi; Operating Pressure Max Amphenol Advanced Sensors 21T9252
PRESSURE SENSOR, 30PSI; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:Hose / Tube; Supply Current:-; Product Range:NPC-1220 Series; External Depth:15.24mm RoHS Compliant: Yes

PRESSURE SENSOR, 30PSI; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:Hose / Tube; Supply Current:-; Product Range:NPC-1220 Series; External Depth:15.24mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 21T9252
Product Name Pressure Sensor, 30Psi; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-D6M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - IPSU-G1602-3-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details