Amphenol Corporation Pressure Sensors, Transducers NPC-1220-015D-3-L

Description
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3.04mm) Tube, Dual 0 mV ~ 50 mV 8-DIP Module"
Request a Quote Datasheet
Description
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3.04mm) Tube, Dual 0 mV ~ 50 mV 8-DIP Module"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPC-1220-015D-3-L-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPC-1220-015D-3-L-ND
Pressure Sensors, Transducers 45-NPC-1220-015D-3-L-ND
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3.04mm) Tube, Dual 0 mV ~ 50 mV 8-DIP Module"

"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3.04mm) Tube, Dual 0 mV ~ 50 mV 8-DIP Module"

Buy Now Datasheet
Pressure Sensor, 15Psi, Differential; Operating Pressure Max Amphenol Advanced Sensors - 66W2565 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, Differential; Operating Pressure Max Amphenol Advanced Sensors
66W2565
Pressure Sensor, 15Psi, Differential; Operating Pressure Max Amphenol Advanced Sensors 66W2565
PRESSURE SENSOR, 15PSI, DIFFERENTIAL; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Tube L; Supply Current:1.5mA; Product Range:NovaSensor NPC-1210 Series

PRESSURE SENSOR, 15PSI, DIFFERENTIAL; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Tube L; Supply Current:1.5mA; Product Range:NovaSensor NPC-1210 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPC-1220-015D-3-L-ND 66W2565
Product Name Pressure Sensors, Transducers Pressure Sensor, 15Psi, Differential; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential; Differential
Signal Output Analog Voltage; Wheatstone Bridge Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data