The NPC-1220-015A-3-S is a medium pressure sensor from the NPC-1220 series, designed for applications in industrial automation, air flow monitoring, process control, medical equipment, and underground cable leak detection. It features a full-scale output of 50 mV and an accuracy of ±0.1%. The sensor operates within a temperature range of 32°F to 140°F (0°C to 60°C) and is temperature compensated, ensuring reliable performance across varying conditions. This sensor is packaged in a dual-in-line configuration suitable for PCB mounting, providing flexibility in low-profile applications. It is available in absolute pressure ranges of 15 psi (1 bar) and can withstand a maximum pressure of 45 psi (310.26 kPa). The NPC-1220 series utilizes advanced piezoresistive sensing technology, ensuring solid-state reliability and individual device traceability. The sensor is compatible with dry gases and is RoHS compliant, making it suitable for various engineering projects.
Manufacturer: Amphenol NovaSensor
Win Source Part Number: 1336614-NPC-1220-015
Category: Sensors, Transducers>Pressure
Packaging: Bulk
Termination Style: PC Pin
Features: Temperature Compensated
Applications: Board Mount
Standard Package: 1
Output Type: Wheatstone Bridge
Output: 0 mV ~ 50 mV
Accuracy: ±0.1%
Pressure Type: Absolute
Operating Pressure: 15PSI (103.42kPa)
Port Size: Male - 0.12" (3.04mm) Tube
Port Style: Barbless
Maximum Pressure: 45PSI (310.26kPa)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
HTSUS: 9026.20.4000
Base Product Number: NPC-1220
RoHS Status: RoHS Compliant
SENSOR 15PSIA 0.12 .05V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1336614-NPC-1220-015A-3-S | NPC-1220-015A-3-S |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Absolute; Absolute | |
| Package / Mounting | 8-DIP Module |