Amphenol Corporation Pressure Sensor, 30Psi, Straight; Operating Pressure Max Amphenol Advanced Sensors NPC-1210-030D-3S

Description
PRESSURE SENSOR, 30PSI, STRAIGHT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Straight; Supply Current:1.5mA; Product Range:NovaSensor NPC-1210 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 30PSI, STRAIGHT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Straight; Supply Current:1.5mA; Product Range:NovaSensor NPC-1210 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 30Psi, Straight; Operating Pressure Max Amphenol Advanced Sensors - 21T9247 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi, Straight; Operating Pressure Max Amphenol Advanced Sensors
21T9247
Pressure Sensor, 30Psi, Straight; Operating Pressure Max Amphenol Advanced Sensors 21T9247
PRESSURE SENSOR, 30PSI, STRAIGHT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Straight; Supply Current:1.5mA; Product Range:NovaSensor NPC-1210 Series RoHS Compliant: Yes

PRESSURE SENSOR, 30PSI, STRAIGHT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Straight; Supply Current:1.5mA; Product Range:NovaSensor NPC-1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 21T9247
Product Name Pressure Sensor, 30Psi, Straight; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-D10M-B-WQ4-2P-M12 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 725-1453-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
3 suppliers