Amphenol Corporation Pressure Sensors, Transducers NPC-1210-030A-3-L

Description
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.13"" (3.23mm) Tube 0 mV ~ 100 mV 8-DIP Module"
Request a Quote Datasheet
Description
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.13"" (3.23mm) Tube 0 mV ~ 100 mV 8-DIP Module"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 235-1638-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
235-1638-ND
Pressure Sensors, Transducers 235-1638-ND
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.13"" (3.23mm) Tube 0 mV ~ 100 mV 8-DIP Module"

"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.13"" (3.23mm) Tube 0 mV ~ 100 mV 8-DIP Module"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPC-1210-030A-3-L - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
NPC-1210-030A-3-L
Sensors, Transducers - Pressure Sensors, Transducers NPC-1210-030A-3-L
Win Source Part Number: 1345623-NPC-1210-030 A-3-L Category: Sensors, Transducers - Pressure Sensors, Transducers Series: NPC-1210 Termination Style: PC Pin Features: Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 1 Output Type: Wheatstone Bridge Output: 0 mV ~ 100 mV Accuracy: ±0.1% Pressure Type: Absolute Operating Pressure: 30PSI (206.84kPa) Port Size: Male - 0.13" (3.23mm) Tube Port Style: Barbless Maximum Pressure: 90PSI (620.53kPa) Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable HTSUS: 9026.20.4000 Mfr: Amphenol NovaSensor Base Product Number: NPC-1210

Win Source Part Number: 1345623-NPC-1210-030A-3-L
Category: Sensors, Transducers - Pressure Sensors, Transducers
Series: NPC-1210
Termination Style: PC Pin
Features: Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 1
Output Type: Wheatstone Bridge
Output: 0 mV ~ 100 mV
Accuracy: ±0.1%
Pressure Type: Absolute
Operating Pressure: 30PSI (206.84kPa)
Port Size: Male - 0.13" (3.23mm) Tube
Port Style: Barbless
Maximum Pressure: 90PSI (620.53kPa)
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 9026.20.4000
Mfr: Amphenol NovaSensor
Base Product Number: NPC-1210

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPC-1210-030A-3-L - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
NPC-1210-030A-3-L
Sensors, Transducers - Pressure Sensors, Transducers NPC-1210-030A-3-L
SENSOR 30PSIA 0.13 0.1V

SENSOR 30PSIA 0.13 0.1V

Supplier's Site
Pressure Sensor, Absolute, 30Psi, Volt; Operating Pressure Max Amphenol Advanced Sensors - 66W2495 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Absolute, 30Psi, Volt; Operating Pressure Max Amphenol Advanced Sensors
66W2495
Pressure Sensor, Absolute, 30Psi, Volt; Operating Pressure Max Amphenol Advanced Sensors 66W2495
PRESSURE SENSOR, ABSOLUTE, 30PSI, VOLT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:Tube; Supply Current:1.5mA; Product Range:NPC-1210 Series RoHS Compliant: Yes

PRESSURE SENSOR, ABSOLUTE, 30PSI, VOLT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:Tube; Supply Current:1.5mA; Product Range:NPC-1210 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 235-1638-ND NPC-1210-030A-3-L NPC-1210-030A-3-L 66W2495
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, Absolute, 30Psi, Volt; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Absolute Absolute Absolute; Absolute
Signal Output Analog Voltage; Wheatstone Bridge Wheatstone Bridge Wheatstone Bridge Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10206745-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Pressure sensor - SDE3-D10Z-B-HQ4-2N-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details