PRESSURE SENSOR; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Tube L; Supply Current:1.5mA; Product Range:NovaSensor NPC-1210 Series; External Depth:0.655" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 46M2623 |
| Product Name | Pressure Sensor; Operating Pressure Max Amphenol Advanced Sensors |
| Device Category | Sensor; Sensor or Transducer |