Amphenol Corporation Pressure Type Amphenol Advanced Sensors NPC-1210-015D-3S.

Description
Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:15psi; Operating Pressure Max:-; Supply Voltage Min:-; Supply Voltage Max:-; Sensor Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Description
Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:15psi; Operating Pressure Max:-; Supply Voltage Min:-; Supply Voltage Max:-; Sensor Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Type Amphenol Advanced Sensors - 61AC1121 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Type Amphenol Advanced Sensors
61AC1121
Pressure Type Amphenol Advanced Sensors 61AC1121
Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:15psi; Operating Pressure Max:-; Supply Voltage Min:-; Supply Voltage Max:-; Sensor Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:15psi; Operating Pressure Max:-; Supply Voltage Min:-; Supply Voltage Max:-; Sensor Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 61AC1121
Product Name Pressure Type Amphenol Advanced Sensors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 154N-005G-RT - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
InGaAs image sensors, Line sensors - G9494-512D - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1302ELHLT-T - 805647-A1302ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers