Manufacturer: Amphenol NovaSensor
Win Source Part Number: 1336612-NPC-1210-015
Category: Sensors, Transducers>Pressure
Packaging: Bulk
Termination Style: PC Pin
Features: Temperature Compensated
Applications: Board Mount
Standard Package: 1
Output Type: Wheatstone Bridge
Output: 0 mV ~ 100 mV
Accuracy: ±0.1%
Pressure Type: Differential
Operating Pressure: 15PSI (103.42kPa)
Port Size: Male - 0.13" (3.23mm) Tube, Dual
Port Style: Barbless
Maximum Pressure: 45PSI (310.26kPa)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
HTSUS: 9026.20.4000
Other Part Number: 235-1389-ND,45-NPC-1
Base Product Number: NPC-1210
RoHS Status: RoHS Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 1336612-NPC-1210-015D-3-S |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |
| Pressure Type | Differential; Differential |
| Package / Mounting | 8-DIP Module |