Amphenol Corporation Pressure Sensors, Transducers NPC-1210-015A-3-S

Description
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.13"" (3.23mm) Tube 0 mV ~ 100 mV 8-DIP Module"
Request a Quote Datasheet
Description
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.13"" (3.23mm) Tube 0 mV ~ 100 mV 8-DIP Module"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 235-1497-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
235-1497-ND
Pressure Sensors, Transducers 235-1497-ND
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.13"" (3.23mm) Tube 0 mV ~ 100 mV 8-DIP Module"

"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.13"" (3.23mm) Tube 0 mV ~ 100 mV 8-DIP Module"

Buy Now Datasheet
Pressure Sensor, Absolute, 15Psi, Volt; Operating Pressure Max Amphenol Advanced Sensors - 66W2484 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Absolute, 15Psi, Volt; Operating Pressure Max Amphenol Advanced Sensors
66W2484
Pressure Sensor, Absolute, 15Psi, Volt; Operating Pressure Max Amphenol Advanced Sensors 66W2484
PRESSURE SENSOR, ABSOLUTE, 15PSI, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:Tube; Supply Current:1.5mA; Product Range:NovaSensor NPC-1210 Series RoHS Compliant: Yes

PRESSURE SENSOR, ABSOLUTE, 15PSI, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:Tube; Supply Current:1.5mA; Product Range:NovaSensor NPC-1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 235-1497-ND 66W2484
Product Name Pressure Sensors, Transducers Pressure Sensor, Absolute, 15Psi, Volt; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Absolute
Signal Output Analog Voltage; Wheatstone Bridge Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-LR2C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 309734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details