Manufacturer: AMPHENOL
Win Source Part Number: 844299-NPC-1210-015A
Series: NPC-1210
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.13" (3.23mm) Tube 0 mV ~ 100 mV 8-DIP Module
Package: 8-DIP Module
Package: Bulk
Family Name: NPC-1210
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 37
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 9026.20.4000
Other Part Number: 235-1498, NPC-1210-015A-3-L-ND
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 844299-NPC-1210-015A-3-L |
| Product Name | Pressure Sensors, Transducers - NPC-1210-015A-3-L |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |