"Pressure Sensor -0.97PSI ~ 5.8PSI (-6.67kPa ~ 40kPa) Vented Gauge Male - 0.12"" (3mm) Tube Module"
"Pressure Sensor -0.97PSI ~ 5.8PSI (-6.67kPa ~ 40kPa) Vented Gauge Male - 0.12"" (3mm) Tube Module"
"Pressure Sensor -0.97PSI ~ 5.8PSI (-6.67kPa ~ 40kPa) Vented Gauge Male - 0.12"" (3mm) Tube Module"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 235-1445-6-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Gauge |
| Signal Output | Wheatstone Bridge |
| Features | Temperature Compensated |