Manufacturer: Amphenol Advanced Sensors
Win Source Part Number: 805090-NPC-100T
Packaging: Reel
Termination Style: SMD (SMT) Tab
Features: Temperature Compensated
Applications: Board Mount
Output Type: Wheatstone Bridge
Accuracy: ±2%
Pressure Type: Vented Gauge
Operating Pressure: -0.97PSI ~ 5.8PSI (-6.67kPa ~ 40kPa)
Port Size: Male - 0.19" (4.8mm) Tube
Port Style: Barbless
Maximum Pressure: 125PSI (861.84kPa)
Temperature Range - Operating: 15°C ~ 40°C
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1V ~ 10V
SENSOR 5.8PSIG 0.19
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 805090-NPC-100T | NPC-100T |
| Product Name | Pressure Sensors, Transducers - NPC-100T | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Gauge; Vented Gauge | |
| Package / Mounting | Surface Mount (SMD) | |
| Packing Method | Tape Reel; Reel |