Amphenol Corporation Pressure Sensors, Transducers NPA-730N-030A

Description
Pressure Sensor 30PSI (206.84kPa) Absolute 14 b 14-SOIC Module
Request a Quote Datasheet
Description
Pressure Sensor 30PSI (206.84kPa) Absolute 14 b 14-SOIC Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-730N-030ACT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730N-030ACT-ND
Pressure Sensors, Transducers 45-NPA-730N-030ACT-ND
Pressure Sensor 30PSI (206.84kPa) Absolute 14 b 14-SOIC Module

Pressure Sensor 30PSI (206.84kPa) Absolute 14 b 14-SOIC Module

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-730N-030ADKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730N-030ADKR-ND
Pressure Sensors, Transducers 45-NPA-730N-030ADKR-ND
Pressure Sensor 30PSI (206.84kPa) Absolute 14 b 14-SOIC Module

Pressure Sensor 30PSI (206.84kPa) Absolute 14 b 14-SOIC Module

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-730N-030ATR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730N-030ATR-ND
Pressure Sensors, Transducers 45-NPA-730N-030ATR-ND
Pressure Sensor 30PSI (206.84kPa) Absolute 14 b 14-SOIC Module

Pressure Sensor 30PSI (206.84kPa) Absolute 14 b 14-SOIC Module

Buy Now Datasheet
Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors - 97AC8785 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors
97AC8785
Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors 97AC8785
PRESSURE SENSOR, 30PSI, -40 TO 125DEG C; Operating Pressure Max:30psi; Product Range:NPA Series; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Absolute; Sensor Case Style:SOIC RoHS Compliant: Yes

PRESSURE SENSOR, 30PSI, -40 TO 125DEG C; Operating Pressure Max:30psi; Product Range:NPA Series; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Absolute; Sensor Case Style:SOIC RoHS Compliant: Yes

Supplier's Site
Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors - 84AC8663 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors
84AC8663
Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors 84AC8663
PRESSURE SENSOR, 30PSI, -40 TO 125DEG C; Operating Pressure Max:30psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3V; Port Style:No Port; Supply Current:-; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

PRESSURE SENSOR, 30PSI, -40 TO 125DEG C; Operating Pressure Max:30psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3V; Port Style:No Port; Supply Current:-; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Pressure Sensors, Transducers - NPA-730N-030A - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
NPA-730N-030A
Sensors, Transducers - Pressure Sensors, Transducers NPA-730N-030A
SENSOR 30PSIA 14BIT 14SOIC

SENSOR 30PSIA 14BIT 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 45-NPA-730N-030ACT-ND 97AC8785 84AC8663 NPA-730N-030A
Product Name Pressure Sensors, Transducers Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Absolute Absolute Absolute; Absolute Absolute
Features Temperature Compensated
Working Pressure Range 30 psi (21.11 m H2O) ? to 30 psi (? to 21.11 m H2O) ? to 30 psi (? to 21.11 m H2O) 30 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10226233-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Switch - J40 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum
View Details
Pressure sensors & Load sensors - Pressure sensors - HPSD4000 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details