Amphenol Corporation Pressure Sensors, Transducers NPA-730N-001D

Description
Pressure Sensor 1PSI (6.89kPa) Differential 14 b 14-SOIC Module
Request a Quote Datasheet
Description
Pressure Sensor 1PSI (6.89kPa) Differential 14 b 14-SOIC Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-730N-001DTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730N-001DTR-ND
Pressure Sensors, Transducers 45-NPA-730N-001DTR-ND
Pressure Sensor 1PSI (6.89kPa) Differential 14 b 14-SOIC Module

Pressure Sensor 1PSI (6.89kPa) Differential 14 b 14-SOIC Module

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-730N-001DCT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730N-001DCT-ND
Pressure Sensors, Transducers 45-NPA-730N-001DCT-ND
Pressure Sensor 1PSI (6.89kPa) Differential 14 b 14-SOIC Module

Pressure Sensor 1PSI (6.89kPa) Differential 14 b 14-SOIC Module

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-730N-001DDKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730N-001DDKR-ND
Pressure Sensors, Transducers 45-NPA-730N-001DDKR-ND
Pressure Sensor 1PSI (6.89kPa) Differential 14 b 14-SOIC Module

Pressure Sensor 1PSI (6.89kPa) Differential 14 b 14-SOIC Module

Buy Now Datasheet
Pressure Sensor, 1Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors - 97AC8783 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors
97AC8783
Pressure Sensor, 1Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors 97AC8783
PRESSURE SENSOR, 1PSI, -40 TO 125DEG C; Operating Pressure Max:1psi; Product Range:NovaSensor NPA Series; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Differential RoHS Compliant: Yes

PRESSURE SENSOR, 1PSI, -40 TO 125DEG C; Operating Pressure Max:1psi; Product Range:NovaSensor NPA Series; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Differential RoHS Compliant: Yes

Supplier's Site
Pressure Sensor, 1Psi, Diff, I2C Digital; Operating Pressure Max Amphenol Advanced Sensors - 84AC8661 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1Psi, Diff, I2C Digital; Operating Pressure Max Amphenol Advanced Sensors
84AC8661
Pressure Sensor, 1Psi, Diff, I2C Digital; Operating Pressure Max Amphenol Advanced Sensors 84AC8661
PRESSURE SENSOR, 1PSI, DIFF, I2C DIGITAL; Operating Pressure Max:1psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:No Port; Supply Current:-; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

PRESSURE SENSOR, 1PSI, DIFF, I2C DIGITAL; Operating Pressure Max:1psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:No Port; Supply Current:-; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Pressure Sensors, Transducers - NPA-730N-001D - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
NPA-730N-001D
Sensors, Transducers - Pressure Sensors, Transducers NPA-730N-001D
SENSOR 1PSID 14BIT 14SOIC

SENSOR 1PSID 14BIT 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 45-NPA-730N-001DTR-ND 97AC8783 84AC8661 NPA-730N-001D
Product Name Pressure Sensors, Transducers Pressure Sensor, 1Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors Pressure Sensor, 1Psi, Diff, I2C Digital; Operating Pressure Max Amphenol Advanced Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Differential Differential Differential; Differential Differential
Features Temperature Compensated
Working Pressure Range 1 psi (0.7038 m H2O) ? to 1 psi (? to 0.7038 m H2O) ? to 1 psi (? to 0.7038 m H2O) 1 psi (0.7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure measuring cells - PSD18-410-O - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, vacuum, absolute
Signal Output Unamplified
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Sensors, Transducers - Industrial - 725-1651-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers