Amphenol Corporation Pressure Sensors, Transducers NPA-730B-030G

Description
"Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"
Request a Quote Datasheet
Description
"Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-730B-030GDKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730B-030GDKR-ND
Pressure Sensors, Transducers 45-NPA-730B-030GDKR-ND
"Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

"Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-730B-030GTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730B-030GTR-ND
Pressure Sensors, Transducers 45-NPA-730B-030GTR-ND
"Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

"Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-730B-030GCT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730B-030GCT-ND
Pressure Sensors, Transducers 45-NPA-730B-030GCT-ND
"Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

"Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

Buy Now Datasheet
PRESS SENS,SURF MT,3.3VDC 30 PSIG - NPA-730B-030G - Heilind Electronics, Inc.
Wilmington, MA, United States
PRESS SENS,SURF MT,3.3VDC 30 PSIG
NPA-730B-030G
PRESS SENS,SURF MT,3.3VDC 30 PSIG NPA-730B-030G
PRESS SENS,SURF MT,3.3VDC 30 PSIG

PRESS SENS,SURF MT,3.3VDC 30 PSIG

Buy Now
Sensors, Transducers - Pressure Sensors, Transducers - NPA-730B-030G - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
NPA-730B-030G
Sensors, Transducers - Pressure Sensors, Transducers NPA-730B-030G
SENSOR 30PSIG 0.12 14BIT 14SOIC

SENSOR 30PSIG 0.12 14BIT 14SOIC

Supplier's Site
Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors - 84AC8656 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors
84AC8656
Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors 84AC8656
PRESSURE SENSOR, 30PSI, -40 TO 125DEG C; Operating Pressure Max:30psi; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3V; Port Style:Barbed; Supply Current:-; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

PRESSURE SENSOR, 30PSI, -40 TO 125DEG C; Operating Pressure Max:30psi; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3V; Port Style:Barbed; Supply Current:-; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

Supplier's Site
Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors - 97AC8778 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors
97AC8778
Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors 97AC8778
PRESSURE SENSOR, 30PSI, -40 TO 125DEG C; Operating Pressure Max:30psi; Product Range:NPA Series; MSL:MSL 5A - 24 hours; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Gauge RoHS Compliant: Yes

PRESSURE SENSOR, 30PSI, -40 TO 125DEG C; Operating Pressure Max:30psi; Product Range:NPA Series; MSL:MSL 5A - 24 hours; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Gauge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 45-NPA-730B-030GDKR-ND NPA-730B-030G NPA-730B-030G 84AC8656 97AC8778
Product Name Pressure Sensors, Transducers PRESS SENS,SURF MT,3.3VDC 30 PSIG Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge Gauge; Gauge Gauge
Features Temperature Compensated
Working Pressure Range 30 psi (21.11 m H2O) 30 psi (21.11 m H2O) ? to 30 psi (? to 21.11 m H2O) ? to 30 psi (? to 21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Pressure sensors - Pressure sensors for side crash detection (SAB) - KP300 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 45.5 to 15.95 psi (32.02 to 11.23 m H2O)
View Details
Pressure Transmitter, 180 Inch-H2O; Operating Pressure Max Sensata/cynergy3 - 44Y9863 - Newark, An Avnet Company
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Current; Current
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor - 836PF-D1GBGB30PP-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
View Details