Amphenol Corporation Pressure Sensors, Transducers NPA-730B-030D

Description
"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"
Request a Quote Datasheet
Description
"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-730B-030DDKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730B-030DDKR-ND
Pressure Sensors, Transducers 45-NPA-730B-030DDKR-ND
"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-730B-030DCT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730B-030DCT-ND
Pressure Sensors, Transducers 45-NPA-730B-030DCT-ND
"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-730B-030DTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730B-030DTR-ND
Pressure Sensors, Transducers 45-NPA-730B-030DTR-ND
"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

Buy Now Datasheet
Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors - 84AC8655 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors
84AC8655
Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors 84AC8655
PRESSURE SENSOR, 30PSI, -40 TO 125DEG C; Operating Pressure Max:30psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Barbed; Supply Current:-; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

PRESSURE SENSOR, 30PSI, -40 TO 125DEG C; Operating Pressure Max:30psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Barbed; Supply Current:-; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

Supplier's Site
Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors - 97AC8777 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors
97AC8777
Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors 97AC8777
PRESSURE SENSOR, 30PSI, -40 TO 125DEG C; Operating Pressure Max:30psi; Product Range:NPA Series; MSL:MSL 5A - 24 hours; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Differential RoHS Compliant: Yes

PRESSURE SENSOR, 30PSI, -40 TO 125DEG C; Operating Pressure Max:30psi; Product Range:NPA Series; MSL:MSL 5A - 24 hours; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Differential RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Pressure Sensors, Transducers - NPA-730B-030D - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
NPA-730B-030D
Sensors, Transducers - Pressure Sensors, Transducers NPA-730B-030D
SENSOR 30PSID 0.12 14BIT 14SOIC

SENSOR 30PSID 0.12 14BIT 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 45-NPA-730B-030DDKR-ND 84AC8655 97AC8777 NPA-730B-030D
Product Name Pressure Sensors, Transducers Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors Pressure Sensor, 30Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Differential Differential; Differential Differential Differential
Features Temperature Compensated
Working Pressure Range 30 psi (21.11 m H2O) ? to 30 psi (? to 21.11 m H2O) ? to 30 psi (? to 21.11 m H2O) 30 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-V1M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 725-1604-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Sealed
Signal Output Wireless
View Details
3 suppliers