The Amphenol Advanced Sensors NPA Series Pressure Sensor (part number 58T3216) is designed for applications requiring a pressure range of 0 to 30 PSI. It features a barbed port style suitable for easy integration with tubing, and it operates with a maximum pressure of 30 PSI. The sensor provides a digital output and is compatible with a supply voltage of 5V, drawing a current of 1mA. This sensor is surface mountable and has an operating temperature range of -40 to 125°C, making it suitable for various environmental conditions. It includes an on-chip temperature sensor in digital mode and offers a total error band of less than ±1.5% FSO. The sensor is delivered in tape and reel form for efficient manufacturing handling. It is RoHS compliant, ensuring it meets environmental standards. Engineers looking for a compact, reliable pressure sensor for gauge applications may find this product suitable for their projects.
"Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
"Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
"Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
PRESSURE SENSOR, DIGITAL, 30PSI, 5V; Operating Pressure Max:30psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series; SVHC:No SVHC RoHS Compliant: Yes
PRESSURE SENSOR, 0 TO 30PSI, 2, BARBED; Operating Pressure Max:30psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 45-NPA-700B-030GDKR-ND | 50AC6428 |
| Product Name | Pressure Sensors, Transducers | Pressure Sensor, Digital, 30Psi, 5V; Operating Pressure Max Amphenol Advanced Sensors |
| Device Category | Sensor; Sensor or Transducer | Sensor; Sensor or Transducer |
| Measurement Type | Gauge | Gauge; Gauge |
| Features | Temperature Compensated | |
| Working Pressure Range | 30 psi (21.11 m H2O) | ? to 30 psi (? to 21.11 m H2O) |