Amphenol Corporation Pressure Sensors, Transducers NPA-700B-030D

Description
"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-700B-030DCT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-700B-030DCT-ND
Pressure Sensors, Transducers 45-NPA-700B-030DCT-ND
"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-700B-030DDKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-700B-030DDKR-ND
Pressure Sensors, Transducers 45-NPA-700B-030DDKR-ND
"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-700B-030DTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-700B-030DTR-ND
Pressure Sensors, Transducers 45-NPA-700B-030DTR-ND
"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, Digital, 30Psi, 5V; Operating Pressure Max Amphenol Advanced Sensors - 50AC6427 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Digital, 30Psi, 5V; Operating Pressure Max Amphenol Advanced Sensors
50AC6427
Pressure Sensor, Digital, 30Psi, 5V; Operating Pressure Max Amphenol Advanced Sensors 50AC6427
PRESSURE SENSOR, DIGITAL, 30PSI, 5V; Operating Pressure Max:30psi; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series; SVHC:No SVHC RoHS Compliant: Yes

PRESSURE SENSOR, DIGITAL, 30PSI, 5V; Operating Pressure Max:30psi; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Pressure Sensor, 0 To 30Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors - 58T3214 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 30Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
58T3214
Pressure Sensor, 0 To 30Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors 58T3214
PRESSURE SENSOR, 0 TO 30PSI, 2, BARBED; Operating Pressure Max:30psi; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 30PSI, 2, BARBED; Operating Pressure Max:30psi; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPA-700B-030DCT-ND 50AC6427
Product Name Pressure Sensors, Transducers Pressure Sensor, Digital, 30Psi, 5V; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential; Differential
Features Temperature Compensated
Working Pressure Range 30 psi (21.11 m H2O) ? to 30 psi (? to 21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducers - 10216237-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 200 psi (141 m H2O)
View Details
Boost Pressure and Temperature Sensor -  - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
View Details