Amphenol Corporation Sensors, Transducers - Pressure Sensors, Transducers NPA-700B-001D

Description
Win Source Part Number: 1132714-NPA-700B-001 D Category: Sensors, Transducers>Pressure Sensors, Transducers Series: NPA-700 Termination Style: Gull Wing Features: Temperature Compensated Package: Tape & Reel Applications: Board Mount Standard Package: 100 Output Type: I2C Output: 14 b Accuracy: ±1.5% Pressure Type: Differential Operating Pressure: 1PSI (6.89kPa) Port Size: Male - 0.12" (3mm) Tube, Dual Port Style: Barbed Maximum Pressure: 35PSI (241.32kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC Module, Top Port Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): NPA-700B-001D.; NPA-700B-001D/100; NPA700B001D; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 5A (24 Hours) HTSUS: 9026.20.4000 Mfr: Amphenol NovaSensor Other Names: NPA-700B-001D/100,45 -NPA-700B-001DTR,45- NPA-700B-001DDKR,235 -1327-1-ND,235-1327- 2-ND,45-NPA-700B-001 D/100TR,235-1327-6-N D,235-1327-1,235-132 7-2,NPA700B001D,45-N PA-700B-001D/100CT-N D,45-NPA-700B-001DCT ,45-NPA-700B-001D/10 0DKR-ND,45-NPA-700B- 001D/100DKR,45-NPA-7 00B-001D/100TR-ND,23 5-1327-6,45-NPA-700B -001D/100CT Base Product Number: NPA-700B
Request a Quote Datasheet
Description
Win Source Part Number: 1132714-NPA-700B-001 D Category: Sensors, Transducers>Pressure Sensors, Transducers Series: NPA-700 Termination Style: Gull Wing Features: Temperature Compensated Package: Tape & Reel Applications: Board Mount Standard Package: 100 Output Type: I2C Output: 14 b Accuracy: ±1.5% Pressure Type: Differential Operating Pressure: 1PSI (6.89kPa) Port Size: Male - 0.12" (3mm) Tube, Dual Port Style: Barbed Maximum Pressure: 35PSI (241.32kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC Module, Top Port Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): NPA-700B-001D.; NPA-700B-001D/100; NPA700B001D; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 5A (24 Hours) HTSUS: 9026.20.4000 Mfr: Amphenol NovaSensor Other Names: NPA-700B-001D/100,45 -NPA-700B-001DTR,45- NPA-700B-001DDKR,235 -1327-1-ND,235-1327- 2-ND,45-NPA-700B-001 D/100TR,235-1327-6-N D,235-1327-1,235-132 7-2,NPA700B001D,45-N PA-700B-001D/100CT-N D,45-NPA-700B-001DCT ,45-NPA-700B-001D/10 0DKR-ND,45-NPA-700B- 001D/100DKR,45-NPA-7 00B-001D/100TR-ND,23 5-1327-6,45-NPA-700B -001D/100CT Base Product Number: NPA-700B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1132714-NPA-700B-001D - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1132714-NPA-700B-001D
Sensors, Transducers - Pressure Sensors, Transducers 1132714-NPA-700B-001D
Win Source Part Number: 1132714-NPA-700B-001 D Category: Sensors, Transducers>Pressure Sensors, Transducers Series: NPA-700 Termination Style: Gull Wing Features: Temperature Compensated Package: Tape & Reel Applications: Board Mount Standard Package: 100 Output Type: I2C Output: 14 b Accuracy: ±1.5% Pressure Type: Differential Operating Pressure: 1PSI (6.89kPa) Port Size: Male - 0.12" (3mm) Tube, Dual Port Style: Barbed Maximum Pressure: 35PSI (241.32kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC Module, Top Port Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): NPA-700B-001D.; NPA-700B-001D/100; NPA700B001D; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 5A (24 Hours) HTSUS: 9026.20.4000 Mfr: Amphenol NovaSensor Other Names: NPA-700B-001D/100,45 -NPA-700B-001DTR,45- NPA-700B-001DDKR,235 -1327-1-ND,235-1327- 2-ND,45-NPA-700B-001 D/100TR,235-1327-6-N D,235-1327-1,235-132 7-2,NPA700B001D,45-N PA-700B-001D/100CT-N D,45-NPA-700B-001DCT ,45-NPA-700B-001D/10 0DKR-ND,45-NPA-700B- 001D/100DKR,45-NPA-7 00B-001D/100TR-ND,23 5-1327-6,45-NPA-700B -001D/100CT Base Product Number: NPA-700B

Win Source Part Number: 1132714-NPA-700B-001D
Category: Sensors, Transducers>Pressure Sensors, Transducers
Series: NPA-700
Termination Style: Gull Wing
Features: Temperature Compensated
Package: Tape & Reel
Applications: Board Mount
Standard Package: 100
Output Type: I2C
Output: 14 b
Accuracy: ±1.5%
Pressure Type: Differential
Operating Pressure: 1PSI (6.89kPa)
Port Size: Male - 0.12" (3mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 35PSI (241.32kPa)
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC Module, Top Port
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): NPA-700B-001D.; NPA-700B-001D/100; NPA700B001D;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 5A (24 Hours)
HTSUS: 9026.20.4000
Mfr: Amphenol NovaSensor
Other Names: NPA-700B-001D/100,45-NPA-700B-001DTR,45-NPA-700B-001DDKR,235-1327-1-ND,235-1327-2-ND,45-NPA-700B-001D/100TR,235-1327-6-ND,235-1327-1,235-1327-2,NPA700B001D,45-NPA-700B-001D/100CT-ND,45-NPA-700B-001DCT,45-NPA-700B-001D/100DKR-ND,45-NPA-700B-001D/100DKR,45-NPA-700B-001D/100TR-ND,235-1327-6,45-NPA-700B-001D/100CT
Base Product Number: NPA-700B

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPA-700B-001D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
NPA-700B-001D
Sensors, Transducers - Pressure Sensors, Transducers NPA-700B-001D
SENSOR 1PSID 0.12 14BIT

SENSOR 1PSID 0.12 14BIT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 1132714-NPA-700B-001D NPA-700B-001D
Product Name Sensors, Transducers - Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Pressure Type Differential; Differential
Package / Mounting 14-SOIC Module, Top Port
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Pressure Sensor Chip - DLV Series - Pressure Sensor Chip - DLV Series - All Sensors Corp.
Specs
Applications COMMERCIAL
Pressure Type Absolute
Package / Mounting E1BD
View Details
Custom High Volume, High Pressure Sensor Assembly - MSS100 - Merit Sensor Systems
Specs
Applications Automobile; Industrial
Pressure Type Gauge
Package / Mounting Surface Mount (SMD)
View Details
Waterproof, Piezo-Resistive Pressure Sensor IC - BM1390GLV-Z - ROHM Semiconductor GmbH
Specs
Applications Consumer
Packing Method Tape Reel
Standards and Certifications RoHS
View Details