"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
PRESSURE SENSOR, DIGITAL, 1PSI, 5V; Operating Pressure Max:1psi; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1.5mA; Product Range:NPA Series; SVHC:No SVHC RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 45-NPA-700B-001DCT-ND | 50AC6419 |
| Product Name | Pressure Sensors, Transducers | Pressure Sensor, Digital, 1Psi, 5V; Operating Pressure Max Amphenol Advanced Sensors |
| Device Category | Sensor; Sensor or Transducer | Sensor; Sensor or Transducer |
| Measurement Type | Differential | Differential; Differential |
| Features | Temperature Compensated | |
| Working Pressure Range | 1 psi (0.7038 m H2O) | ? to 1 psi (? to 0.7038 m H2O) |