Amphenol Corporation Pressure Sensors, Transducers NPA-600M-10WG

Description
"Pressure Sensor 10PSI (68.95kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 10PSI (68.95kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-600M-10WGTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-600M-10WGTR-ND
Pressure Sensors, Transducers 45-NPA-600M-10WGTR-ND
"Pressure Sensor 10PSI (68.95kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

"Pressure Sensor 10PSI (68.95kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 10Inch-H2O, Gauge, Soic; Operating Pressure Max Amphenol Advanced Sensors - 58T3184 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 10Inch-H2O, Gauge, Soic; Operating Pressure Max Amphenol Advanced Sensors
58T3184
Pressure Sensor, 10Inch-H2O, Gauge, Soic; Operating Pressure Max Amphenol Advanced Sensors 58T3184
PRESSURE SENSOR, 10INCH-H2O, GAUGE, SOIC; Operating Pressure Max:10Inch-H2O; Product Range:-; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Gauge; Sensor Case Style:SOIC RoHS Compliant: Yes

PRESSURE SENSOR, 10INCH-H2O, GAUGE, SOIC; Operating Pressure Max:10Inch-H2O; Product Range:-; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Gauge; Sensor Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPA-600M-10WGTR-ND 58T3184
Product Name Pressure Sensors, Transducers Pressure Sensor, 10Inch-H2O, Gauge, Soic; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge
Signal Output ZACwire™
Features Temperature Compensated
Unlock Full Specs
to access all available technical data