Amphenol Corporation Pressure Sensors, Transducers NPA-600M-015A

Description
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-600M-015ATR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-600M-015ATR-ND
Pressure Sensors, Transducers 45-NPA-600M-015ATR-ND
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 15Psi, Absolute, Soic14; Operating Pressure Max Amphenol Advanced Sensors - 58T3186 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, Absolute, Soic14; Operating Pressure Max Amphenol Advanced Sensors
58T3186
Pressure Sensor, 15Psi, Absolute, Soic14; Operating Pressure Max Amphenol Advanced Sensors 58T3186
PRESSURE SENSOR, 15PSI, ABSOLUTE, SOIC14; Operating Pressure Max:15psi; Product Range:NovaSensor NPA Series; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Absolute RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, ABSOLUTE, SOIC14; Operating Pressure Max:15psi; Product Range:NovaSensor NPA Series; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Absolute RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPA-600M-015ATR-ND 58T3186
Product Name Pressure Sensors, Transducers Pressure Sensor, 15Psi, Absolute, Soic14; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute
Signal Output ZACwire™
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010392-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
View Details
Pressure Switch - 10 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge
View Details
Pressure Sensors, Transducers - Industrial - 1882-6075430-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details