Amphenol Corporation Pressure Sensors, Transducers NPA-600M-001G

Description
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-600M-001GTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-600M-001GTR-ND
Pressure Sensors, Transducers 45-NPA-600M-001GTR-ND
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 1Psi, Gauge, Soic-14; Operating Pressure Max Amphenol Advanced Sensors - 58T3180 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1Psi, Gauge, Soic-14; Operating Pressure Max Amphenol Advanced Sensors
58T3180
Pressure Sensor, 1Psi, Gauge, Soic-14; Operating Pressure Max Amphenol Advanced Sensors 58T3180
PRESSURE SENSOR, 1PSI, GAUGE, SOIC-14; Operating Pressure Max:1psi; Product Range:-; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Gauge; Sensor Case Style:SOIC RoHS Compliant: Yes

PRESSURE SENSOR, 1PSI, GAUGE, SOIC-14; Operating Pressure Max:1psi; Product Range:-; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Gauge; Sensor Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPA-600M-001GTR-ND 58T3180
Product Name Pressure Sensors, Transducers Pressure Sensor, 1Psi, Gauge, Soic-14; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge
Signal Output ZACwire™
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Board Mount Pressure Sensors - 1010392-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure sensors & Load sensors - Pressure sensors - HPSA1000 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Unamplified
View Details