Amphenol Corporation Pressure Sensors, Transducers NPA-600B-030D

Description
"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-600B-030DTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-600B-030DTR-ND
Pressure Sensors, Transducers 45-NPA-600B-030DTR-ND
"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 0 To 30Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors - 87R1154 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 30Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
87R1154
Pressure Sensor, 0 To 30Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors 87R1154
PRESSURE SENSOR, 0 TO 30PSI, 2, BARBED; Operating Pressure Max:30psi; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series; No. of Pins:14 RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 30PSI, 2, BARBED; Operating Pressure Max:30psi; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series; No. of Pins:14 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPA-600B-030DTR-ND 87R1154
Product Name Pressure Sensors, Transducers Pressure Sensor, 0 To 30Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential; Differential
Signal Output ZACwire™ Other Digital; Digital
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Transducers - 10200693-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Hydraulic Brake Pressure Sensor -  - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
View Details