"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
PRESSURE SENSOR, 0 TO 5PSI, 2, BARBED; Operating Pressure Max:5psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series; Connection Size:2.29mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 45-NPA-600B-005GTR-ND | 58T3168 |
| Product Name | Pressure Sensors, Transducers | Pressure Sensor, 0 To 5Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors |
| Device Category | Sensor; Sensor or Transducer | Sensor; Sensor or Transducer |
| Measurement Type | Gauge | Gauge; Gauge |
| Signal Output | ZACwire™ | Other Digital; Digital |
| Features | Temperature Compensated |