Amphenol Corporation Pressure Sensors, Transducers NPA-600B-001G

Description
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-600B-001GTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-600B-001GTR-ND
Pressure Sensors, Transducers 45-NPA-600B-001GTR-ND
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 0 To 1Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors - 58T3166 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 1Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
58T3166
Pressure Sensor, 0 To 1Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors 58T3166
PRESSURE SENSOR, 0 TO 1PSI, 2, BARBED; Operating Pressure Max:1psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:Barbed; Supply Current:1.5mA; Product Range:NPA Series; Connection Size:2.29mm RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 1PSI, 2, BARBED; Operating Pressure Max:1psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:Barbed; Supply Current:1.5mA; Product Range:NPA Series; Connection Size:2.29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPA-600B-001GTR-ND 58T3166
Product Name Pressure Sensors, Transducers Pressure Sensor, 0 To 1Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output ZACwire™ Other Digital; Digital
Features Temperature Compensated
Unlock Full Specs
to access all available technical data