Amphenol Corporation Pressure Sensors, Transducers NPA-500M-030A

Description
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-500M-030ATR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-500M-030ATR-ND
Pressure Sensors, Transducers 45-NPA-500M-030ATR-ND
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 30Psi, Absolute, Soic14; Operating Pressure Max Amphenol Advanced Sensors - 58T3162 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi, Absolute, Soic14; Operating Pressure Max Amphenol Advanced Sensors
58T3162
Pressure Sensor, 30Psi, Absolute, Soic14; Operating Pressure Max Amphenol Advanced Sensors 58T3162
PRESSURE SENSOR, 30PSI, ABSOLUTE, SOIC14; Operating Pressure Max:30psi; Product Range:-; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Absolute; Sensor Case Style:SOIC RoHS Compliant: Yes

PRESSURE SENSOR, 30PSI, ABSOLUTE, SOIC14; Operating Pressure Max:30psi; Product Range:-; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Absolute; Sensor Case Style:SOIC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPA-500M-030ATR-ND 58T3162
Product Name Pressure Sensors, Transducers Pressure Sensor, 30Psi, Absolute, Soic14; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute
Signal Output Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Belleville Actuated
Measurement Type Differential
View Details
E8Y-L Pressure Display - E8Y-LR5Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensors - 7396787 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Fluid, gas
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details