Amphenol Corporation Pressure Sensors, Transducers NPA-500B-05WD

Description
"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-500B-05WDCT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-500B-05WDCT-ND
Pressure Sensors, Transducers 45-NPA-500B-05WDCT-ND
"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-500B-05WDDKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-500B-05WDDKR-ND
Pressure Sensors, Transducers 45-NPA-500B-05WDDKR-ND
"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-500B-05WDTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-500B-05WDTR-ND
Pressure Sensors, Transducers 45-NPA-500B-05WDTR-ND
"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor ICs - 2579531P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2579531P
Pressure Sensor ICs 2579531P
Analog,5V,Pressure Sensor,Barb,5"H²O,Di f

Analog,5V,Pressure Sensor,Barb,5"H²O,Dif

Supplier's Site
Pressure Sensor ICs - 2579531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2579531
Pressure Sensor ICs 2579531
Analog,5V,Pressure Sensor,Barb,5"H²O,Di f

Analog,5V,Pressure Sensor,Barb,5"H²O,Dif

Supplier's Site
Pressure Sensor ICs - 2579530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2579530
Pressure Sensor ICs 2579530
Analog,5V,Pressure Sensor,Barb,5"H²O,Di f

Analog,5V,Pressure Sensor,Barb,5"H²O,Dif

Supplier's Site
Sensor, Pressure, 0.181Psi, Barbed; Operating Pressure Max Amphenol Advanced Sensors - 76Y5947 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Pressure, 0.181Psi, Barbed; Operating Pressure Max Amphenol Advanced Sensors
76Y5947
Sensor, Pressure, 0.181Psi, Barbed; Operating Pressure Max Amphenol Advanced Sensors 76Y5947
SENSOR, PRESSURE, 0.181PSI, BARBED; Operating Pressure Max:0.181psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5.25V; Port Style:Barbed; Supply Current:1.5mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

SENSOR, PRESSURE, 0.181PSI, BARBED; Operating Pressure Max:0.181psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5.25V; Port Style:Barbed; Supply Current:1.5mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 45-NPA-500B-05WDCT-ND 2579531P 76Y5947
Product Name Pressure Sensors, Transducers Pressure Sensor ICs Sensor, Pressure, 0.181Psi, Barbed; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Differential Differential; Gauge Differential; Differential
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - J40 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum
View Details
Pressure Sensors, Transducers - Industrial - 1882-6039314-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Transducers - 10218851-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
View Details
Pressure Sensors - 1755036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Signal Output Analog Current; Analogue
View Details