Amphenol Corporation Pressure Sensors, Transducers NPA-500B-005G

Description
"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-500B-005GCT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-500B-005GCT-ND
Pressure Sensors, Transducers 45-NPA-500B-005GCT-ND
"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-500B-005GDKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-500B-005GDKR-ND
Pressure Sensors, Transducers 45-NPA-500B-005GDKR-ND
"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-500B-005GTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-500B-005GTR-ND
Pressure Sensors, Transducers 45-NPA-500B-005GTR-ND
"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor ICs - 2579523P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2579523P
Pressure Sensor ICs 2579523P
Analog,5V,Pressure Sensor,Barb,5PSI,Gag e

Analog,5V,Pressure Sensor,Barb,5PSI,Gage

Supplier's Site
Pressure Sensor ICs - 2579522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2579522
Pressure Sensor ICs 2579522
Analog,5V,Pressure Sensor,Barb,5PSI,Gag e

Analog,5V,Pressure Sensor,Barb,5PSI,Gage

Supplier's Site
Pressure Sensor ICs - 2579523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2579523
Pressure Sensor ICs 2579523
Analog,5V,Pressure Sensor,Barb,5PSI,Gag e

Analog,5V,Pressure Sensor,Barb,5PSI,Gage

Supplier's Site
Pressure Sensor, 0 To 5Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors - 58T3140 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 5Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
58T3140
Pressure Sensor, 0 To 5Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors 58T3140
PRESSURE SENSOR, 0 TO 5PSI, 2, BARBED; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 5PSI, 2, BARBED; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 45-NPA-500B-005GCT-ND 2579523P 58T3140
Product Name Pressure Sensors, Transducers Pressure Sensor ICs Pressure Sensor, 0 To 5Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Differential; Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-V1M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - IPSL-G0750-D-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers