Amphenol Corporation Pressure Sensors, Transducers NPA-500B-001D

Description
"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-500B-001DCT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-500B-001DCT-ND
Pressure Sensors, Transducers 45-NPA-500B-001DCT-ND
"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-500B-001DDKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-500B-001DDKR-ND
Pressure Sensors, Transducers 45-NPA-500B-001DDKR-ND
"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-500B-001DTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-500B-001DTR-ND
Pressure Sensors, Transducers 45-NPA-500B-001DTR-ND
"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 0 To 1Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors - 87R1134 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 1Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
87R1134
Pressure Sensor, 0 To 1Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors 87R1134
PRESSURE SENSOR, 0 TO 1PSI, 2, BARBED; Operating Pressure Max:1psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1.5mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 1PSI, 2, BARBED; Operating Pressure Max:1psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1.5mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPA-500B-001DCT-ND 87R1134
Product Name Pressure Sensors, Transducers Pressure Sensor, 0 To 1Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential; Differential
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducer -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10211528-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details