Amphenol Corporation Pressure Sensors, Transducers NPA-300M-02WG

Description
Pressure Sensor 0.73PSI (5kPa) Vented Gauge 0.5 V ~ 3 V 14-SOIC Module, Top Port
Request a Quote Datasheet
Description
Pressure Sensor 0.73PSI (5kPa) Vented Gauge 0.5 V ~ 3 V 14-SOIC Module, Top Port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-300M-02WGTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-300M-02WGTR-ND
Pressure Sensors, Transducers 45-NPA-300M-02WGTR-ND
Pressure Sensor 0.73PSI (5kPa) Vented Gauge 0.5 V ~ 3 V 14-SOIC Module, Top Port

Pressure Sensor 0.73PSI (5kPa) Vented Gauge 0.5 V ~ 3 V 14-SOIC Module, Top Port

Buy Now Datasheet
Pressure Sensor, 2Inch-H2O, Gauge, Soic; Operating Pressure Max Amphenol Advanced Sensors - 06AC4845 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 2Inch-H2O, Gauge, Soic; Operating Pressure Max Amphenol Advanced Sensors
06AC4845
Pressure Sensor, 2Inch-H2O, Gauge, Soic; Operating Pressure Max Amphenol Advanced Sensors 06AC4845
PRESSURE SENSOR, 2INCH-H2O, GAUGE, SOIC; Operating Pressure Max:2Inch-H2O; Product Range:NovaSensor NPA Series; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Gauge RoHS Compliant: Yes

PRESSURE SENSOR, 2INCH-H2O, GAUGE, SOIC; Operating Pressure Max:2Inch-H2O; Product Range:NovaSensor NPA Series; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Gauge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPA-300M-02WGTR-ND 06AC4845
Product Name Pressure Sensors, Transducers Pressure Sensor, 2Inch-H2O, Gauge, Soic; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge
Signal Output Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P60C/200bar - 1-P60C/200BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details
Pressure sensor for pneumatics - PQC612 - ifm efector inc.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Display Type Digital Numerical Display
View Details
Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP467 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details