"Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 3 V 14-SOIC Module, Top Port"
PRESSURE SENSOR, 15PSI, GAUGE, SOIC-14; Operating Pressure Max:15psi; Product Range:NovaSensor NPA Series; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Gauge RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 45-NPA-300M-015GTR-ND | 58T3132 |
| Product Name | Pressure Sensors, Transducers | Pressure Sensor, 15Psi, Gauge, Soic-14; Operating Pressure Max Amphenol Advanced Sensors |
| Device Category | Sensor; Sensor or Transducer | Sensor; Sensor or Transducer |
| Measurement Type | Gauge | Gauge |
| Signal Output | Analog Voltage | |
| Features | Temperature Compensated |