The Amphenol Advanced Sensors Pressure Sensor (part number 87R1120) is designed for applications requiring a maximum operating pressure of 30 psi. It features a barbed port style suitable for differential pressure measurement and operates with a supply voltage of 3.3V. The sensor is surface mountable and has a total error band of less than ±1.5% FSO, ensuring calibrated performance. It operates within a temperature range of -40 to +125°C and is compatible with various media, specifically dry gases for negative differential ports. The sensor is delivered in tape and reel form for ease of manufacturing handling. It is RoHS compliant and weighs approximately 1 gram.
"Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"
PRESSURE SENSOR, 0 TO 30PSI, 2, BARBED; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series RoHS Compliant: Yes
SENSOR 30PSID 0.12 3V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 45-NPA-300B-030DTR-ND | 87R1120 | NPA-300B-030D |
| Product Name | Pressure Sensors, Transducers | Pressure Sensor, 0 To 30Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Differential | Differential; Differential | Differential |
| Signal Output | Analog Voltage | Analog Voltage; Analogue | Analog Voltage; Analog Voltage |
| Features | Temperature Compensated |