Amphenol Corporation Pressure Sensors, Transducers NPA-300B-015A

Description
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-300B-015ATR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-300B-015ATR-ND
Pressure Sensors, Transducers 45-NPA-300B-015ATR-ND
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"

"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors - 2102309P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2102309P
Pressure Sensors 2102309P
NPA Series Amplified output , 3.3VDC

NPA Series Amplified output , 3.3VDC

Supplier's Site
Pressure Sensors - 2102309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2102309
Pressure Sensors 2102309
NPA Series Amplified output , 3.3VDC

NPA Series Amplified output , 3.3VDC

Supplier's Site
Pressure Sensors - 2102308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2102308
Pressure Sensors 2102308
NPA Series Amplified output , 3.3VDC

NPA Series Amplified output , 3.3VDC

Supplier's Site
Sensors, Transducers - Pressure Sensors, Transducers - NPA-300B-015A - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
NPA-300B-015A
Sensors, Transducers - Pressure Sensors, Transducers NPA-300B-015A
SENSOR 15PSIA 0.12 3V

SENSOR 15PSIA 0.12 3V

Supplier's Site
Pressure Sensor, 0 To 15Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors - 58T3116 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 15Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
58T3116
Pressure Sensor, 0 To 15Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors 58T3116
PRESSURE SENSOR, 0 TO 15PSI, 2, BARBED; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:3.3V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 15PSI, 2, BARBED; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:3.3V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 45-NPA-300B-015ATR-ND 2102309P 2102309 NPA-300B-015A 58T3116
Product Name Pressure Sensors, Transducers Pressure Sensors Pressure Sensors Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, 0 To 15Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor Sensor Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Gauge Absolute; Gauge; Absolute Absolute Absolute; Absolute
Signal Output Analog Voltage Analogue Analog Voltage; Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Working Pressure Range 15 psi (10.56 m H2O) 15 to 60 psi (10.56 to 42.23 m H2O) 15 to 60 psi (10.56 to 42.23 m H2O) 15 psi (10.56 m H2O) ? to 15 psi (? to 10.56 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP226E3408 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details