Amphenol Corporation Pressure Sensors, Transducers - NPA-300B-005G NPA-300B-005G

Description
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 790773-NPA-300B-005G Series: NPA-300 Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 125°C Features: Amplified Output, Temperature Compensated Package: 14-SOIC Module, Top Port Output Type: Analog Voltage Operating Supply Voltage: 3.135 V ~ 3.465 V Output: 2 V ~ 3 V Accuracy: ±1.5% Family Name: NPA-300B-005G Pressure Type: Vented Gauge Operating Pressure: 5 PSI (34.47 kPa) Port Size: Male - 0.12" (3mm) Tube, Dual Port Style: Barbed Maximum Pressure: 60 PSI (413.69 kPa) Categories: Sensors, Transducers ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 790773-NPA-300B-005G Series: NPA-300 Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 125°C Features: Amplified Output, Temperature Compensated Package: 14-SOIC Module, Top Port Output Type: Analog Voltage Operating Supply Voltage: 3.135 V ~ 3.465 V Output: 2 V ~ 3 V Accuracy: ±1.5% Family Name: NPA-300B-005G Pressure Type: Vented Gauge Operating Pressure: 5 PSI (34.47 kPa) Port Size: Male - 0.12" (3mm) Tube, Dual Port Style: Barbed Maximum Pressure: 60 PSI (413.69 kPa) Categories: Sensors, Transducers ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - NPA-300B-005G - 790773-NPA-300B-005G - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - NPA-300B-005G
790773-NPA-300B-005G
Pressure Sensors, Transducers - NPA-300B-005G 790773-NPA-300B-005G
Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 790773-NPA-300B-005G Series: NPA-300 Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 125°C Features: Amplified Output, Temperature Compensated Package: 14-SOIC Module, Top Port Output Type: Analog Voltage Operating Supply Voltage: 3.135 V ~ 3.465 V Output: 2 V ~ 3 V Accuracy: ±1.5% Family Name: NPA-300B-005G Pressure Type: Vented Gauge Operating Pressure: 5 PSI (34.47 kPa) Port Size: Male - 0.12" (3mm) Tube, Dual Port Style: Barbed Maximum Pressure: 60 PSI (413.69 kPa) Categories: Sensors, Transducers ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Advanced Sensors
Win Source Part Number: 790773-NPA-300B-005G
Series: NPA-300
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 125°C
Features: Amplified Output, Temperature Compensated
Package: 14-SOIC Module, Top Port
Output Type: Analog Voltage
Operating Supply Voltage: 3.135 V ~ 3.465 V
Output: 2 V ~ 3 V
Accuracy: ±1.5%
Family Name: NPA-300B-005G
Pressure Type: Vented Gauge
Operating Pressure: 5 PSI (34.47 kPa)
Port Size: Male - 0.12" (3mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 60 PSI (413.69 kPa)
Categories: Sensors, Transducers
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPA-300B-005G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
NPA-300B-005G
Sensors, Transducers - Pressure Sensors, Transducers NPA-300B-005G
SENSOR 5PSIG 0.12 3V

SENSOR 5PSIG 0.12 3V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 790773-NPA-300B-005G NPA-300B-005G
Product Name Pressure Sensors, Transducers - NPA-300B-005G Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Unlock Full Specs
to access all available technical data