Amphenol Corporation Pressure Sensor, 260-1260Mbar, Hclga-8; Pressure Type Amphenol Advanced Sensors NPA-201

Description
PRESSURE SENSOR, 260-1260MBAR, HCLGA-8; Pressure Type:-; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:-; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:HCLGA; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 260-1260MBAR, HCLGA-8; Pressure Type:-; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:-; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:HCLGA; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 260-1260Mbar, Hclga-8; Pressure Type Amphenol Advanced Sensors - 59Y6428 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 260-1260Mbar, Hclga-8; Pressure Type Amphenol Advanced Sensors
59Y6428
Pressure Sensor, 260-1260Mbar, Hclga-8; Pressure Type Amphenol Advanced Sensors 59Y6428
PRESSURE SENSOR, 260-1260MBAR, HCLGA-8; Pressure Type:-; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:-; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:HCLGA; No. of Pins:8Pins RoHS Compliant: Yes

PRESSURE SENSOR, 260-1260MBAR, HCLGA-8; Pressure Type:-; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:-; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:HCLGA; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 59Y6428
Product Name Pressure Sensor, 260-1260Mbar, Hclga-8; Pressure Type Amphenol Advanced Sensors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - KP124 - 040947-KP124 - Win Source Electronics
Specs
Sensor Type Pressure
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - ST60 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-120/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
Line sensors, For spectrophotometry - S3923-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details